TDK U.S.A. Corporation Ferrite Beads and Chips HF30ACC201209-TD25

Description
7 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1.5A 30mOhm
Request a Quote Datasheet
Description
7 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1.5A 30mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-172754-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172754-2-ND
Ferrite Beads and Chips 445-172754-2-ND
7 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1.5A 30mOhm

7 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1.5A 30mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 445-172754-2-ND
Product Name Ferrite Beads and Chips
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.18uH 100MHz 0.24A Inductor and Choke - 71-0603CS-R18XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
CZP Multilayer Power Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 19 to 1000 ohms
Standards and Certifications RoHS
View Details
Ferrite Beads - 2176496-1 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.0750 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers