Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FERRITE BEADS
TE CONNECTIVITY
BMB2A1000AN4 -- FERRITE BEADS AND CHIPS
TE Connectivity
Ferrite Beads and Chips
BMB2A1000AN4
Description
1 Ferrite Bead 0805 (2012 Metric) 100mA 800mOhm
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
1 Ferrite Bead 0805 (2012 Metric) 100mA 800mOhm
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
A129536TR-ND
Ferrite Beads and Chips
A129536TR-ND
1 Ferrite Bead 0805 (2012 Metric) 100mA 800mOhm
1 Ferrite Bead 0805 (2012 Metric) 100mA 800mOhm
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Ferrite Beads
Product Number
A129536TR-ND
Product Name
Ferrite Beads and Chips
DCR
0.8000 ohms
Unlock Full Specs
to access all available technical data
Similar Products
Coilcraft, Inc.
250MHz 700mA Inductor and Choke
0603CS-22NXJLW
Specs
Standards and Certifications
RoHS
View Details
TE Connectivity
Ferrite Beads
2176486-4
Specs
Impedance
300 ohms
DCR
0.2500 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2
suppliers
Interpower
Ferrite for 18AWG SVT cable
52100060
View Details
KOA Speer Electronics, Inc.
Inductor and Choke
CZP2BPTTE101P
Specs
Technology
Multi-Layer Power
Impedance
100 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2
suppliers