TDK Corporation Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring HAL835UT-A

Description
Win Source Part Number: 1350106-HAL835UT-A Category: Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Series: Automotive, AEC-Q100 Termination Style: PC Pin Package: Cut Tape (CT) Tape & Box (TB) Standard Package: 2,000 Technology: Hall Effect Output: Analog Voltage, PWM Actuator Type: External Magnet, Not Included For Measuring: Angle, Linear, Rotary Rotation Angle - Electrical, Mechanical: 0° ~ 89° Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92UT-1 Temperature Range - Operating: -40°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: TDK-Micronas GmbH Base Product Number: HAL835 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1350106-HAL835UT-A Category: Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Series: Automotive, AEC-Q100 Termination Style: PC Pin Package: Cut Tape (CT) Tape & Box (TB) Standard Package: 2,000 Technology: Hall Effect Output: Analog Voltage, PWM Actuator Type: External Magnet, Not Included For Measuring: Angle, Linear, Rotary Rotation Angle - Electrical, Mechanical: 0° ~ 89° Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92UT-1 Temperature Range - Operating: -40°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: TDK-Micronas GmbH Base Product Number: HAL835 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1350106-HAL835UT-A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
1350106-HAL835UT-A
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 1350106-HAL835UT-A
Win Source Part Number: 1350106-HAL835UT-A Category: Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Series: Automotive, AEC-Q100 Termination Style: PC Pin Package: Cut Tape (CT) Tape & Box (TB) Standard Package: 2,000 Technology: Hall Effect Output: Analog Voltage, PWM Actuator Type: External Magnet, Not Included For Measuring: Angle, Linear, Rotary Rotation Angle - Electrical, Mechanical: 0° ~ 89° Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92UT-1 Temperature Range - Operating: -40°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: TDK-Micronas GmbH Base Product Number: HAL835 Product Status: Not For New Designs

Win Source Part Number: 1350106-HAL835UT-A
Category: Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Series: Automotive, AEC-Q100
Termination Style: PC Pin
Package: Cut Tape (CT) Tape & Box (TB)
Standard Package: 2,000
Technology: Hall Effect
Output: Analog Voltage, PWM
Actuator Type: External Magnet, Not Included
For Measuring: Angle, Linear, Rotary
Rotation Angle - Electrical, Mechanical: 0° ~ 89°
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92UT-1
Temperature Range - Operating: -40°C ~ 170°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: TDK-Micronas GmbH
Base Product Number: HAL835
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Linear Position Sensors
Product Number 1350106-HAL835UT-A
Product Name Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

ACT LVDT Displacement Transducer - ACT8000C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87 inch (200 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Linear Rod Series with Return Spring - KL Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 1.97 inch (10 to 50 mm)
Output Voltage
View Details
Positioning Measurement Systems - Standard Type - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details