TDK Corporation Sensors, Transducers - Magnetic Sensors - Switches (Solid State) HAL505SF-A

Description
Win Source Part Number: 1131393-HAL505SF-A Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: HAL® 5xy Features: Temperature Compensated Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 4.2mA Current - Output (Max): 20mA Sensing Range: 17mT Trip, -17mT Release Voltage - Supply: 3.8V ~ 24V Package / Case: TO-243AA, Variant Supplier Device Package: SOT-89B-1 Temperature Range - Operating: -40°C ~ 170°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: TDK-Micronas GmbH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1131393-HAL505SF-A Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: HAL® 5xy Features: Temperature Compensated Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 4.2mA Current - Output (Max): 20mA Sensing Range: 17mT Trip, -17mT Release Voltage - Supply: 3.8V ~ 24V Package / Case: TO-243AA, Variant Supplier Device Package: SOT-89B-1 Temperature Range - Operating: -40°C ~ 170°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: TDK-Micronas GmbH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1131393-HAL505SF-A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1131393-HAL505SF-A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1131393-HAL505SF-A
Win Source Part Number: 1131393-HAL505SF-A Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: HAL® 5xy Features: Temperature Compensated Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 4.2mA Current - Output (Max): 20mA Sensing Range: 17mT Trip, -17mT Release Voltage - Supply: 3.8V ~ 24V Package / Case: TO-243AA, Variant Supplier Device Package: SOT-89B-1 Temperature Range - Operating: -40°C ~ 170°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: TDK-Micronas GmbH Product Status: Obsolete

Win Source Part Number: 1131393-HAL505SF-A
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Series: HAL® 5xy
Features: Temperature Compensated
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: 25°C
Polarization: South Pole
Current - Supply (Max): 4.2mA
Current - Output (Max): 20mA
Sensing Range: 17mT Trip, -17mT Release
Voltage - Supply: 3.8V ~ 24V
Package / Case: TO-243AA, Variant
Supplier Device Package: SOT-89B-1
Temperature Range - Operating: -40°C ~ 170°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: TDK-Micronas GmbH
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1131393-HAL505SF-A
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 3340323 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details