TDK Corporation Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL505 UA-K HAL505 UA-K

Description
Manufacturer: Micronas GmbH Win Source Part Number: 873209-HAL505 UA-K Series: HAL® 5xy Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Digital Switch Open Drain Hall Effect TO-92UA-1 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: TO-92UA-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8542.39.0001 Other Part Number: HAL505 UA-K-ND, HAL505UA-K
Request a Quote Datasheet
Description
Manufacturer: Micronas GmbH Win Source Part Number: 873209-HAL505 UA-K Series: HAL® 5xy Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Digital Switch Open Drain Hall Effect TO-92UA-1 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: TO-92UA-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8542.39.0001 Other Part Number: HAL505 UA-K-ND, HAL505UA-K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL505 UA-K - 873209-HAL505 UA-K - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL505 UA-K
873209-HAL505 UA-K
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL505 UA-K 873209-HAL505 UA-K
Manufacturer: Micronas GmbH Win Source Part Number: 873209-HAL505 UA-K Series: HAL® 5xy Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Digital Switch Open Drain Hall Effect TO-92UA-1 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: TO-92UA-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8542.39.0001 Other Part Number: HAL505 UA-K-ND, HAL505UA-K

Manufacturer: Micronas GmbH
Win Source Part Number: 873209-HAL505 UA-K
Series: HAL® 5xy
Operating Temperature Range: -40°C ~ 140°C (TJ)
Features: Digital Switch Open Drain Hall Effect TO-92UA-1
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
Case / Package: TO-92UA-1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
HTSUS: 8542.39.0001
Other Part Number: HAL505 UA-K-ND, HAL505UA-K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 873209-HAL505 UA-K
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL505 UA-K
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data