TDK Corporation Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL502SF-A HAL502SF-A

Description
Manufacturer: Micronas GmbH Win Source Part Number: 1178628-HAL502SF-A Series: HAL Packaging: Reel - TR Operating Temperature Range: -40°C ~ 140°C (TA) Features: Temperature Compensated Package: TO-243AA, Variant Technology: Hall Effect Output Type: Open Drain Operating Supply Voltage: 3.8 V ~ 24 V Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 4.5mT Trip, -4.5mT Release Family Name: HAL502 Categories: Sensors, Transducers Manufacturer Homepage: www.micronas.com Manufacturer Package: SOT-89B-1 Current - Output (Maximum): 20mA Maximum Supply Current: 4.2mA Alternative Parts (Cross-Reference): A1225LLTTR-T; A1227LLTTR-T; A1229LLTTR-T; Introduction Date: July 27, 2000 ECCN: EAR99 Estimated EOL Date: 2020 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Micronas GmbH Win Source Part Number: 1178628-HAL502SF-A Series: HAL Packaging: Reel - TR Operating Temperature Range: -40°C ~ 140°C (TA) Features: Temperature Compensated Package: TO-243AA, Variant Technology: Hall Effect Output Type: Open Drain Operating Supply Voltage: 3.8 V ~ 24 V Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 4.5mT Trip, -4.5mT Release Family Name: HAL502 Categories: Sensors, Transducers Manufacturer Homepage: www.micronas.com Manufacturer Package: SOT-89B-1 Current - Output (Maximum): 20mA Maximum Supply Current: 4.2mA Alternative Parts (Cross-Reference): A1225LLTTR-T; A1227LLTTR-T; A1229LLTTR-T; Introduction Date: July 27, 2000 ECCN: EAR99 Estimated EOL Date: 2020 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL502SF-A - 1178628-HAL502SF-A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL502SF-A
1178628-HAL502SF-A
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL502SF-A 1178628-HAL502SF-A
Manufacturer: Micronas GmbH Win Source Part Number: 1178628-HAL502SF-A Series: HAL Packaging: Reel - TR Operating Temperature Range: -40°C ~ 140°C (TA) Features: Temperature Compensated Package: TO-243AA, Variant Technology: Hall Effect Output Type: Open Drain Operating Supply Voltage: 3.8 V ~ 24 V Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 4.5mT Trip, -4.5mT Release Family Name: HAL502 Categories: Sensors, Transducers Manufacturer Homepage: www.micronas.com Manufacturer Package: SOT-89B-1 Current - Output (Maximum): 20mA Maximum Supply Current: 4.2mA Alternative Parts (Cross-Reference): A1225LLTTR-T; A1227LLTTR-T; A1229LLTTR-T; Introduction Date: July 27, 2000 ECCN: EAR99 Estimated EOL Date: 2020 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Micronas GmbH
Win Source Part Number: 1178628-HAL502SF-A
Series: HAL
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 140°C (TA)
Features: Temperature Compensated
Package: TO-243AA, Variant
Technology: Hall Effect
Output Type: Open Drain
Operating Supply Voltage: 3.8 V ~ 24 V
Function: Latch
Test Condition: 25°C
Polarization: South Pole
Sensing Range: 4.5mT Trip, -4.5mT Release
Family Name: HAL502
Categories: Sensors, Transducers
Manufacturer Homepage: www.micronas.com
Manufacturer Package: SOT-89B-1
Current - Output (Maximum): 20mA
Maximum Supply Current: 4.2mA
Alternative Parts (Cross-Reference): A1225LLTTR-T; A1227LLTTR-T; A1229LLTTR-T;
Introduction Date: July 27, 2000
ECCN: EAR99
Estimated EOL Date: 2020
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 1178628-HAL502SF-A
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL502SF-A
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data