TDK Corporation Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring HAL3737UP-A

Description
Win Source Part Number: 1315341-HAL3737UP-A Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: Automotive, AEC-Q100, Hal® 37 Termination Style: SMD (SMT) Tab Package: Tape & Box (TB) Technology: Hall Effect Output: PWM, SENT Actuator Type: External Magnet, Not Included For Measuring: Angle, Linear, Rotary Linearity: ±0.1% Rotation Angle - Electrical, Mechanical: 0° ~ 360° Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 4-SSIP Module Supplier Device Package: TO-92UP-1 Temperature Range - Operating: -40°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: TDK-Micronas GmbH Base Product Number: HAL3737
Request a Quote Datasheet
Description
Win Source Part Number: 1315341-HAL3737UP-A Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: Automotive, AEC-Q100, Hal® 37 Termination Style: SMD (SMT) Tab Package: Tape & Box (TB) Technology: Hall Effect Output: PWM, SENT Actuator Type: External Magnet, Not Included For Measuring: Angle, Linear, Rotary Linearity: ±0.1% Rotation Angle - Electrical, Mechanical: 0° ~ 360° Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 4-SSIP Module Supplier Device Package: TO-92UP-1 Temperature Range - Operating: -40°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: TDK-Micronas GmbH Base Product Number: HAL3737
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1315341-HAL3737UP-A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
1315341-HAL3737UP-A
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 1315341-HAL3737UP-A
Win Source Part Number: 1315341-HAL3737UP-A Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: Automotive, AEC-Q100, Hal® 37 Termination Style: SMD (SMT) Tab Package: Tape & Box (TB) Technology: Hall Effect Output: PWM, SENT Actuator Type: External Magnet, Not Included For Measuring: Angle, Linear, Rotary Linearity: ±0.1% Rotation Angle - Electrical, Mechanical: 0° ~ 360° Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 4-SSIP Module Supplier Device Package: TO-92UP-1 Temperature Range - Operating: -40°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: TDK-Micronas GmbH Base Product Number: HAL3737

Win Source Part Number: 1315341-HAL3737UP-A
Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Series: Automotive, AEC-Q100, Hal® 37
Termination Style: SMD (SMT) Tab
Package: Tape & Box (TB)
Technology: Hall Effect
Output: PWM, SENT
Actuator Type: External Magnet, Not Included
For Measuring: Angle, Linear, Rotary
Linearity: ±0.1%
Rotation Angle - Electrical, Mechanical: 0° ~ 360°
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 4-SSIP Module
Supplier Device Package: TO-92UP-1
Temperature Range - Operating: -40°C ~ 170°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: TDK-Micronas GmbH
Base Product Number: HAL3737

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Linear Position Sensors
Product Number 1315341-HAL3737UP-A
Product Name Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

ACT LVDT Displacement Transducer - ACT10000C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 9.84 inch (250 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Linear Rod Type - T/TS Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 5.91 inch (25 to 150 mm)
Output Voltage
View Details
Positioning Measurement Systems - High Efficiency Multi-Axis Counter - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details