TDK Corporation Connectors,Interconnects HAL3727DJ-A

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete For Measuring: AC/DC Technology: Wirewound Rotation Angle - Electrical, Mechanical: 0° ~ 180° Output: 3-State Actuator Type: Automatic Reset Linearity: ±0.25%
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete For Measuring: AC/DC Technology: Wirewound Rotation Angle - Electrical, Mechanical: 0° ~ 180° Output: 3-State Actuator Type: Automatic Reset Linearity: ±0.25%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete For Measuring: AC/DC Technology: Wirewound Rotation Angle - Electrical, Mechanical: 0° ~ 180° Output: 3-State Actuator Type: Automatic Reset Linearity: ±0.25%

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
For Measuring: AC/DC
Technology: Wirewound
Rotation Angle - Electrical, Mechanical: 0° ~ 180°
Output: 3-State
Actuator Type: Automatic Reset
Linearity: ±0.25%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm SMA Straight Plug - 150114 - PIC Wire & Cable
Specs
Geometry Straight
View Details