TDK Corporation Sensors, Transducers - Magnetic Sensors - Switches (Solid State) HAL1000UT-K

Description
Win Source Part Number: 972581-HAL1000UT-K Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: HAL® 1000 Features: Programmable Package: Bulk Standard Package: 2,000 Technology: Hall Effect Output Type: Digital Function: Programmable Test Condition: 25°C Polarization: North Pole, South Pole Current - Supply (Max): 10mA Current - Output (Max): 10mA Sensing Range: 1mT Trip, -1mT Release Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92UT Temperature Range - Operating: -40°C ~ 140°C (TJ) Fake Threat In the Open Market: 82 pct. HTSUS: 0000.00.0000 Mfr: TDK-Micronas GmbH Base Product Number: HAL1000
Request a Quote Datasheet
Description
Win Source Part Number: 972581-HAL1000UT-K Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: HAL® 1000 Features: Programmable Package: Bulk Standard Package: 2,000 Technology: Hall Effect Output Type: Digital Function: Programmable Test Condition: 25°C Polarization: North Pole, South Pole Current - Supply (Max): 10mA Current - Output (Max): 10mA Sensing Range: 1mT Trip, -1mT Release Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92UT Temperature Range - Operating: -40°C ~ 140°C (TJ) Fake Threat In the Open Market: 82 pct. HTSUS: 0000.00.0000 Mfr: TDK-Micronas GmbH Base Product Number: HAL1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 972581-HAL1000UT-K - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
972581-HAL1000UT-K
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 972581-HAL1000UT-K
Win Source Part Number: 972581-HAL1000UT-K Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: HAL® 1000 Features: Programmable Package: Bulk Standard Package: 2,000 Technology: Hall Effect Output Type: Digital Function: Programmable Test Condition: 25°C Polarization: North Pole, South Pole Current - Supply (Max): 10mA Current - Output (Max): 10mA Sensing Range: 1mT Trip, -1mT Release Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92UT Temperature Range - Operating: -40°C ~ 140°C (TJ) Fake Threat In the Open Market: 82 pct. HTSUS: 0000.00.0000 Mfr: TDK-Micronas GmbH Base Product Number: HAL1000

Win Source Part Number: 972581-HAL1000UT-K
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Series: HAL® 1000
Features: Programmable
Package: Bulk
Standard Package: 2,000
Technology: Hall Effect
Output Type: Digital
Function: Programmable
Test Condition: 25°C
Polarization: North Pole, South Pole
Current - Supply (Max): 10mA
Current - Output (Max): 10mA
Sensing Range: 1mT Trip, -1mT Release
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92UT
Temperature Range - Operating: -40°C ~ 140°C (TJ)
Fake Threat In the Open Market: 82 pct.
HTSUS: 0000.00.0000
Mfr: TDK-Micronas GmbH
Base Product Number: HAL1000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 972581-HAL1000UT-K
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 2846557 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details