TDK-Lambda Americas Inc. Heat Sink; Thermal Resistance Tdk-Lambda HAF-15L

Description
HEAT SINK; Thermal Resistance:1.9°C/W; Packages Cooled:-; External Width - Metric:61mm; External Height - Metric:38.1mm; External Length - Metric:117mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Description
HEAT SINK; Thermal Resistance:1.9°C/W; Packages Cooled:-; External Width - Metric:61mm; External Height - Metric:38.1mm; External Length - Metric:117mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Tdk-Lambda - 96M0415 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Tdk-Lambda
96M0415
Heat Sink; Thermal Resistance Tdk-Lambda 96M0415
HEAT SINK; Thermal Resistance:1.9°C/W; Packages Cooled:-; External Width - Metric:61mm; External Height - Metric:38.1mm; External Length - Metric:117mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:1.9°C/W; Packages Cooled:-; External Width - Metric:61mm; External Height - Metric:38.1mm; External Length - Metric:117mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 96M0415
Product Name Heat Sink; Thermal Resistance Tdk-Lambda
L 117 mm (4.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Custom Computer Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Heatsinks - 158562 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
H 16 mm (0.6299 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details