The GXE600-24 is a 600W single-output programmable power supply designed for medical and industrial applications, featuring convection cooling for quiet operation and efficiency up to 95%. It provides a 24V output with adjustable voltage (19.2-28.8V) and current (4.8-28.8A), supporting constant voltage and constant current modes via RS-485 Modbus RTU or analog control. The unit includes a 5V/1A standby output, isolated DC Good and AC Fail signals, remote on/off, and paralleling capability for up to five units. It is housed in a U-channel aluminum chassis measuring 254 x 127 x 41 mm, complies with IEC/UL/CSA/EN60601-1
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
The medically certified GXE600 series offers constant voltage / constant current (CVCC) operation and read-write programming through a robust RS-485 communication (Modbus RTU protocol). Both the output voltage and current can be adjusted over a very wide range using digital or analogue programming. The 95% efficient power supply can be operated without the need for forced air cooling, minimising system acoustic noise. The ability to read back remaining electrolytic capacitor lifetime and analyse alarm history assists preventative maintenance and troubleshooting in the field.
Features
Applications for this product
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | GXE600-24 | GXE600-24 |
| Product Name | Programmable Power Supplies | Single Output 600W Programmable Medical & ITE Power Supplies |
| Type | Programmable Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | Convection Cooling Digital (RS-485) and analog programming High Efficiency (95%) | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |
| Regulatory Compliance | CSA-C22.2 No.60601-1 EN60601-1 ES60601-1 CSA60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN62477-1 (OVCⅢ) |