The CUT75-5FF/B is a 75W triple-output open-frame AC-DC power supply with a 5V main output and two auxiliary outputs configurable as +15V/-15V or 30V by leaving the common terminal unconnected. It operates from 85-265Vac or 120-370Vdc input, delivers 85% efficiency at 200Vac, and maintains output regulation without minimum load requirements. The unit measures 127 x 76 x 27 mm and weighs 210 g, featuring screw terminal blocks for input and output connections. It complies with IEC60601-1 and IEC62368-1 safety standards and operates from -20°C to +70°C with convection cooling. The product is certified to EN55011/EN55032-B and IEC61000-4 series immunity standards, with a 3-year warranty and MTBF of 169,333 hours.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame AC DC Converters 3 Output 5V 15V -15V 8A, 2.5A, 1A 85 ~ 265 VAC Input
POWER SUPPLY, AC-DC, 2/3 O/P, 75W; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):75W; Input Voltage VAC:85V AC to 265V AC; Output Voltage - Output 1:5V RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CUT75-5FF/B | 285-CUT75-5FF/B-ND | 41Y4277 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 2/3 O/p, 75W; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | Open Frame | |
| Features | Dual or Triple output Cover and baseplate options CH1 is isolated from CH 2 & 3 | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |