TDK-Lambda Europe GmbH Configurable solutions up to 90kW in 20U, 19 inch rack cabinet GSPS60-765

Description
Based on the industry leading GENESYS+ programmable power supply units, the GSPS High Power Systems product range offers up to 90kW in a 19 inch 20U high rack cabinet fully configured and ready to use. Output voltage and current ratings range from 0‑10V/4,500A to 0-1500V/60A. The GSPS series can operate in constant voltage, constant current and constant power limit modes. Control of voltage and current slew rate, arbitrary waveform generation and storage, internal resistance simulation and display brightness control are all standard features. Multiple remote programming methods are available including LAN, USB ,RS232 / RS485 and isolated analogue (control and monitor 0-5V or 0-10V) interfaces built in as standard. Interface options include IEEE488, Modbus-TCP, EtherCAT. GUI and drivers are free to download from our website. The units can be ordered to accept three-phase 170-265Vac or 342-528Vac input. Features Constant voltage and constant modes with power limit operation Output current up to 4500A and output voltages up to 1500V Configurable, air cooled solutions 30kW to 60kW Wide three phase input range 342 – 528Vac or 170-265Vac Programmable slew rate control for output voltage and current LAN, USB ,RS232 / RS485 and isolated analogue interfaces built in as standard EtherCAT, Modbus-TCP and IEEE488.2 interface options Arbitrary waveform generation and storage with auto trigger capability Applications for embedded use of this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Commercial Aerospace Renewable Energy Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine
Request a Quote
Description
Based on the industry leading GENESYS+ programmable power supply units, the GSPS High Power Systems product range offers up to 90kW in a 19 inch 20U high rack cabinet fully configured and ready to use. Output voltage and current ratings range from 0‑10V/4,500A to 0-1500V/60A. The GSPS series can operate in constant voltage, constant current and constant power limit modes. Control of voltage and current slew rate, arbitrary waveform generation and storage, internal resistance simulation and display brightness control are all standard features. Multiple remote programming methods are available including LAN, USB ,RS232 / RS485 and isolated analogue (control and monitor 0-5V or 0-10V) interfaces built in as standard. Interface options include IEEE488, Modbus-TCP, EtherCAT. GUI and drivers are free to download from our website. The units can be ordered to accept three-phase 170-265Vac or 342-528Vac input. Features Constant voltage and constant modes with power limit operation Output current up to 4500A and output voltages up to 1500V Configurable, air cooled solutions 30kW to 60kW Wide three phase input range 342 – 528Vac or 170-265Vac Programmable slew rate control for output voltage and current LAN, USB ,RS232 / RS485 and isolated analogue interfaces built in as standard EtherCAT, Modbus-TCP and IEEE488.2 interface options Arbitrary waveform generation and storage with auto trigger capability Applications for embedded use of this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Commercial Aerospace Renewable Energy Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GSPS60-765 is a 60kW programmable DC power supply in a 19" rack, 20U form factor, designed for high-power applications such as test & measurement, automotive HIL, and semiconductor burn-in. It provides a maximum output of 600V at 76.5A, with support for constant voltage, constant current, and constant power modes. Built-in interfaces include LAN (LXI 1.5), USB, RS-232/RS-485, and a remote isolated analog program/monitor interface. Features include programmable slew rate control, arbitrary waveform generation with auto-trigger, internal resistance simulation, and multi-drop RS-485 capability. The unit accepts three-phase AC inputs of 170-265VAC or 342-528VAC, operates with active PFC (0.94 typical), and includes protection functions such as OVP, OCL, and OTP. Fan speed is temperature and load controlled. The unit is certified to CE Mark for Low Voltage, EMC, and RoHS3 directives and carries a five-year warranty.

Datasheet Summary
Powered by GS/AI

The GSPS60-765 is a 60kW programmable DC power supply in a 19" rack, 20U form factor, designed for high-power applications such as test & measurement, automotive HIL, and semiconductor burn-in. It provides a maximum output of 600V at 76.5A, with support for constant voltage, constant current, and constant power modes. Built-in interfaces include LAN (LXI 1.5), USB, RS-232/RS-485, and a remote isolated analog program/monitor interface. Features include programmable slew rate control, arbitrary waveform generation with auto-trigger, internal resistance simulation, and multi-drop RS-485 capability. The unit accepts three-phase AC inputs of 170-265VAC or 342-528VAC, operates with active PFC (0.94 typical), and includes protection functions such as OVP, OCL, and OTP. Fan speed is temperature and load controlled. The unit is certified to CE Mark for Low Voltage, EMC, and RoHS3 directives and carries a five-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Configurable solutions up to 90kW in 20U, 19 inch rack cabinet - GSPS60-765 - TDK-Lambda Europe GmbH
Achern, Germany
Configurable solutions up to 90kW in 20U, 19 inch rack cabinet
GSPS60-765
Configurable solutions up to 90kW in 20U, 19 inch rack cabinet GSPS60-765
Based on the industry leading GENESYS+ programmable power supply units, the GSPS High Power Systems product range offers up to 90kW in a 19 inch 20U high rack cabinet fully configured and ready to use. Output voltage and current ratings range from 0‑10V/4,500A to 0-1500V/60A. The GSPS series can operate in constant voltage, constant current and constant power limit modes. Control of voltage and current slew rate, arbitrary waveform generation and storage, internal resistance simulation and display brightness control are all standard features. Multiple remote programming methods are available including LAN, USB ,RS232 / RS485 and isolated analogue (control and monitor 0-5V or 0-10V) interfaces built in as standard. Interface options include IEEE488, Modbus-TCP, EtherCAT. GUI and drivers are free to download from our website. The units can be ordered to accept three-phase 170-265Vac or 342-528Vac input. Features Constant voltage and constant modes with power limit operation Output current up to 4500A and output voltages up to 1500V Configurable, air cooled solutions 30kW to 60kW Wide three phase input range 342 – 528Vac or 170-265Vac Programmable slew rate control for output voltage and current LAN, USB ,RS232 / RS485 and isolated analogue interfaces built in as standard EtherCAT, Modbus-TCP and IEEE488.2 interface options Arbitrary waveform generation and storage with auto trigger capability Applications for embedded use of this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Commercial Aerospace Renewable Energy Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine

Based on the industry leading GENESYS+ programmable power supply units, the GSPS High Power Systems product range offers up to 90kW in a 19 inch 20U high rack cabinet fully configured and ready to use. Output voltage and current ratings range from 0‑10V/4,500A to 0-1500V/60A.
The GSPS series can operate in constant voltage, constant current and constant power limit modes. Control of voltage and current slew rate, arbitrary waveform generation and storage, internal resistance simulation and display brightness control are all standard features.
Multiple remote programming methods are available including LAN, USB ,RS232 / RS485 and isolated analogue (control and monitor 0-5V or 0-10V) interfaces built in as standard.
Interface options include IEEE488, Modbus-TCP, EtherCAT.
GUI and drivers are free to download from our website.
The units can be ordered to accept three-phase 170-265Vac or 342-528Vac input.

Features

  • Constant voltage and constant modes with power limit operation
  • Output current up to 4500A and output voltages up to 1500V
  • Configurable, air cooled solutions 30kW to 60kW
  • Wide three phase input range 342 – 528Vac or 170-265Vac
  • Programmable slew rate control for output voltage and current
  • LAN, USB ,RS232 / RS485 and isolated analogue interfaces built in as standard
  • EtherCAT, Modbus-TCP and IEEE488.2 interface options
  • Arbitrary waveform generation and storage with auto trigger capability

Applications for embedded use of this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Commercial Aerospace
  • Renewable Energy

Test applications for this product

  • Automotive (General)
  • Noise Vibration & Harshness
  • Hardware-in-the-Loop
  • Renewable Energy
  • Battery
  • Commercial Aerospace
  • Marine
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number GSPS60-765
Product Name Configurable solutions up to 90kW in 20U, 19 inch rack cabinet
Type Programmable Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U - G60-28-PSINK - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 60.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
3.3kW and 5kW Rack Mount power supply - GEN 200-16.5-IP230 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 200.0 volts
View Details