The G Series is a family of programmable DC power supplies designed for OEM, industrial, and laboratory applications, featuring high power density with units up to 7.5kW in 1U height and 10kW/15kW in 2U/3U height, rack-mounted in a 19" form factor. The series supports wide-range three-phase AC inputs including 208VAC, 400VAC, and 480VAC, with active PFC (0.94 typical), output voltage up to 1500V, and current up to 1500A. Standard interfaces include LAN (LXI 1.5), USB, and RS-232/RS-485, with optional EtherCAT, Modbus-TCP, and IEEE 488.2. Features include arbitrary waveform generation, programmable slew rate, constant power limit, internal resistance programming, and multi-drop RS-485. The series offers CE Mark certification for Low Voltage, EMC, and RoHS3 directives, and includes protection functions such as OVP, UVP, OTP, and AC fail. Units are certified with LabWindows™/CVI, LabVIEW™, and IVI drivers.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | GSP400-39-3P208 |
| Product Name | Programmable Power Supplies |
| Type | Programmable Power Supply |
| Technology | Switching Power Supply |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| Regulatory Compliance | IEC61010-1 CSA C22.2 No.61010-1 EN61010-1 UL61010-1 |
| DC Output Voltage | 400.0 volts |