TDK-Lambda Americas Inc. Programmable Power Supplies GSP150-68-3P400

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GSP15kW is a programmable DC power supply designed for OEM, industrial, and laboratory applications, offering up to 15kW output in a 3U rack-mount form factor. It supports three-phase AC inputs of 208VAC, 400VAC, and 480VAC with a wide range of 342VAC to 528VAC, and features active PFC with a typical power factor of 0.94. Output capabilities include up to 1500V and 1500A, with built-in LAN (LXI 1.5), USB, RS-232/RS-485, and optional EtherCAT, Modbus-TCP, or IEEE 488.2 interfaces. It includes an arbitrary waveform generator, programmable slew rate, constant power limit, internal resistance simulation, and isolated analog control. Protection functions encompass OVP, UVP, OTP, and AC fail, with automatic fan speed control. The unit weighs less than 23.5 kg and complies with CE Mark for Low Voltage, EMC, and RoHS3 directives. It is certified for LabWindows™/CVI, LabVIEW™, and IVI drivers.

Datasheet Summary
Powered by GS/AI

The GSP15kW is a programmable DC power supply designed for OEM, industrial, and laboratory applications, offering up to 15kW output in a 3U rack-mount form factor. It supports three-phase AC inputs of 208VAC, 400VAC, and 480VAC with a wide range of 342VAC to 528VAC, and features active PFC with a typical power factor of 0.94. Output capabilities include up to 1500V and 1500A, with built-in LAN (LXI 1.5), USB, RS-232/RS-485, and optional EtherCAT, Modbus-TCP, or IEEE 488.2 interfaces. It includes an arbitrary waveform generator, programmable slew rate, constant power limit, internal resistance simulation, and isolated analog control. Protection functions encompass OVP, UVP, OTP, and AC fail, with automatic fan speed control. The unit weighs less than 23.5 kg and complies with CE Mark for Low Voltage, EMC, and RoHS3 directives. It is certified for LabWindows™/CVI, LabVIEW™, and IVI drivers.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - GSP150-68-3P400 - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
GSP150-68-3P400
Programmable Power Supplies GSP150-68-3P400
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number GSP150-68-3P400
Product Name Programmable Power Supplies
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance IEC61010-1 CSA C22.2 No.61010-1 EN61010-1 UL61010-1
DC Output Voltage 150.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power Supplies - G600-4.5-3P400 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
High Voltage Power Supplies - 802L-5KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supplies - G30-170-3P208 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
High Voltage Power Supplies - 402L-50KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details