The GSP10kW is a programmable DC power supply designed for OEM, industrial, and laboratory applications, offering 10kW output in a 2U rack-mount form factor. It supports three-phase AC inputs of 208VAC, 400VAC, and 480VAC with wide-range operation from 342VAC to 528VAC, and features active PFC with a typical power factor of 0.94. The unit includes built-in LAN (LXI 1.5), USB, and RS-232/RS-485 interfaces, with optional EtherCAT and Modbus-TCP support. It delivers up to 1500V output voltage and 1500A current, with programmable slew rate, constant power limit, internal resistance simulation, and arbitrary waveform generation. Weighing less than 15.5kg, it supports remote sensing, auto-start, and comprehensive protection functions including OVP, UVP, OCL, and OTP. It is certified to CE Mark directives for Low Voltage, EMC, and RoHS3, and comes with a five-year warranty.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | GSP100-100-3P400 |
| Product Name | Programmable Power Supplies |
| Type | Programmable Power Supply |
| Technology | Switching Power Supply |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| Regulatory Compliance | IEC61010-1 CSA C22.2 No.61010-1 EN61010-1 UL61010-1 |
| DC Output Voltage | 100.0 volts |