The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
The GQA series of DC-DC converters has 4 ruggedized package styles, with the industry standard quarter brick form pin-our, to allow product performance optimisation in multiple applications. The 120W rated GQA series operate over a 9V to 36V or 18V to 36V input range, withstanding 50V for 1 second. Input to output isolation voltage is 1,500VDC, 2,250VDC or 3,000VDC depending on the package style.
Features
Applications for this product
DC-DC CONVERTER, 1 O/P, 24V, 5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Width:49.5mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | GQA2W005A240V-007-R | GQA2W005A240V-007-R | 69AC4359 |
| Product Name | DC-DC Converters | 120W Industrial Quarter Brick Converters | Dc-Dc Converter, 1 O/p, 24V, 5A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | |
| Features | 1/4 brick size Open frame or encapsulated construction Up to 3000VDC I/O isolation | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |