TDK U.S.A. Corporation Fixed Inductors GLFR2012T100M-LR

Description
10µH Shielded Inductor 500mA 300mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µH Shielded Inductor 500mA 300mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3614-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3614-2-ND
Fixed Inductors 445-3614-2-ND
10µH Shielded Inductor 500mA 300mOhm 0805 (2012 Metric)

10µH Shielded Inductor 500mA 300mOhm 0805 (2012 Metric)

Buy Now Datasheet
SMD 10UH 500MA 300MOHM Inductor and Choke - 71-GLFR2012T100M-LR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 500MA 300MOHM Inductor and Choke
71-GLFR2012T100M-LR
SMD 10UH 500MA 300MOHM Inductor and Choke 71-GLFR2012T100M-LR
FIXED IND 10UH 500MA 300MOHM SMD Product overview: GLFR2012T100M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 500MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 500MA, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLFR2012T100M-LR can be used for catalog matching and distributor lookup.

FIXED IND 10UH 500MA 300MOHM SMD Product overview: GLFR2012T100M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 500MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 500MA, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLFR2012T100M-LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3614-2-ND 71-GLFR2012T100M-LR
Product Name Fixed Inductors SMD 10UH 500MA 300MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-780 0402AF-780XJEY , 0402AF-780XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details