TDK U.S.A. Corporation SMD 1.1A 50 MOHM Inductor and Choke GLFR1608TR55M-LR

Description
FIXED IND 550NH 1.1A 50 MOHM SMD Product overview: GLFR1608TR55M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLFR1608TR55M-LR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 550NH 1.1A 50 MOHM SMD Product overview: GLFR1608TR55M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLFR1608TR55M-LR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.1A 50 MOHM Inductor and Choke - 71-GLFR1608TR55M-LR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.1A 50 MOHM Inductor and Choke
71-GLFR1608TR55M-LR
SMD 1.1A 50 MOHM Inductor and Choke 71-GLFR1608TR55M-LR
FIXED IND 550NH 1.1A 50 MOHM SMD Product overview: GLFR1608TR55M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLFR1608TR55M-LR can be used for catalog matching and distributor lookup.

FIXED IND 550NH 1.1A 50 MOHM SMD Product overview: GLFR1608TR55M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLFR1608TR55M-LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6159-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6159-1-ND
Fixed Inductors 445-6159-1-ND
550nH Shielded Inductor 1.1A 50mOhm 0603 (1608 Metric)

550nH Shielded Inductor 1.1A 50mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6159-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6159-2-ND
Fixed Inductors 445-6159-2-ND
550nH Shielded Inductor 1.1A 50mOhm 0603 (1608 Metric)

550nH Shielded Inductor 1.1A 50mOhm 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - GLFR1608TR55M-LR
1040992-GLFR1608TR55M-LR
Fixed Inductors - GLFR1608TR55M-LR 1040992-GLFR1608TR55M-LR
Manufacturer: TDK Corporation Win Source Part Number: 1040992-GLFR1608TR55 M-LR Packaging: Reel - TR Type: Wirewound Current Rating: 1.1A Inductance: 550nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 250mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 50 mOhm Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1040992-GLFR1608TR55M-LR
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.1A
Inductance: 550nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 250mA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 50 mOhm
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-GLFR1608TR55M-LR 445-6159-1-ND 1040992-GLFR1608TR55M-LR
Product Name SMD 1.1A 50 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - GLFR1608TR55M-LR
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Inductance Range 0.5500 microH 0.5500 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details