33µH Shielded Inductor 120mA 2.2Ohm 0603 (1608 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 872797-GLFR1608T330M
Series: GLFR
Operating Temperature Range: -40°C ~ 105°C
Features: 33 µH Shielded - Inductor 120 mA 2.2Ohm 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.4000
Other Part Number: 445-6153-6, GLFR1608T330MLR, 445-6153-1, -GLFR1608T330M, 445-6153-2
FIXED IND 33UH 120MA 2.2 OHM SMD Product overview: GLFR1608T330M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 120MA, 2.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 120MA, 2.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLFR1608T330M-LR can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-6153-2-ND | 872797-GLFR1608T330M-LR | 71-GLFR1608T330M-LR |
| Product Name | Fixed Inductors | Fixed Inductors - GLFR1608T330M-LR | SMD 33UH 120MA 2.2 OHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 2.2 ohms |