TDK U.S.A. Corporation Fixed Inductors GLCR2012T470M-HC

Description
47µH Shielded Wirewound Inductor 170mA 2.4Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 170mA 2.4Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3629-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3629-2-ND
Fixed Inductors 445-3629-2-ND
47µH Shielded Wirewound Inductor 170mA 2.4Ohm 0805 (2012 Metric)

47µH Shielded Wirewound Inductor 170mA 2.4Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-3629-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-9N0 0402CT-9N0XJRW , 0402CT-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Toroidal Inductor Kit, 29 Pieces; Inductor Kit Type Triad Magnetics - 29C3716 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-B21B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details