TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors GLCR2012T101M-HC

Description
Win Source Part Number: 1060817-GLCR2012T101 M-HC Category: Inductors, Coils, Chokes>Fixed Inductors Series: GLCR Type: Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 100 µH Height - Seated (Max): 0.053" (1.35mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 4.5Ohm Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): LBR2012T101M; LB2016T101M; LB2012T101M; LQH32PN101MN0L; LQH3NPN101MM0L; MLZ2012N101LT000; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 130 mA REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-3630-6,GLCR2012T 101MHC,445-3630-1,44 5-3630-2,-GLCR2012T1 01M Product Status: Obsolete Current - Saturation (Isat): 40mA
Request a Quote Datasheet
Description
Win Source Part Number: 1060817-GLCR2012T101 M-HC Category: Inductors, Coils, Chokes>Fixed Inductors Series: GLCR Type: Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 100 µH Height - Seated (Max): 0.053" (1.35mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 4.5Ohm Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): LBR2012T101M; LB2016T101M; LB2012T101M; LQH32PN101MN0L; LQH3NPN101MM0L; MLZ2012N101LT000; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 130 mA REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-3630-6,GLCR2012T 101MHC,445-3630-1,44 5-3630-2,-GLCR2012T1 01M Product Status: Obsolete Current - Saturation (Isat): 40mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1060817-GLCR2012T101M-HC
Inductors, Coils, Chokes - Fixed Inductors 1060817-GLCR2012T101M-HC
Win Source Part Number: 1060817-GLCR2012T101 M-HC Category: Inductors, Coils, Chokes>Fixed Inductors Series: GLCR Type: Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 100 µH Height - Seated (Max): 0.053" (1.35mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 4.5Ohm Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): LBR2012T101M; LB2016T101M; LB2012T101M; LQH32PN101MN0L; LQH3NPN101MM0L; MLZ2012N101LT000; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 130 mA REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-3630-6,GLCR2012T 101MHC,445-3630-1,44 5-3630-2,-GLCR2012T1 01M Product Status: Obsolete Current - Saturation (Isat): 40mA

Win Source Part Number: 1060817-GLCR2012T101M-HC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: GLCR
Type: Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.053" (1.35mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 4.5Ohm
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): LBR2012T101M; LB2016T101M; LB2012T101M; LQH32PN101MN0L; LQH3NPN101MM0L; MLZ2012N101LT000;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 130 mA
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-3630-6,GLCR2012T101MHC,445-3630-1,445-3630-2,-GLCR2012T101M
Product Status: Obsolete
Current - Saturation (Isat): 40mA

Buy Now Datasheet
SMD 100UH 130MA 4.5OHM Inductor and Choke - 71-GLCR2012T101M-HC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 130MA 4.5OHM Inductor and Choke
71-GLCR2012T101M-HC
SMD 100UH 130MA 4.5OHM Inductor and Choke 71-GLCR2012T101M-HC
FIXED IND 100UH 130MA 4.5OHM SMD Product overview: GLCR2012T101M-HC from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 130MA, 4.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 130MA, 4.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLCR2012T101M-HC can be used for catalog matching and distributor lookup.

FIXED IND 100UH 130MA 4.5OHM SMD Product overview: GLCR2012T101M-HC from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 130MA, 4.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 130MA, 4.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLCR2012T101M-HC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3630-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3630-2-ND
Fixed Inductors 445-3630-2-ND
100µH Shielded Wirewound Inductor 130mA 4.5Ohm 0805 (2012 Metric)

100µH Shielded Wirewound Inductor 130mA 4.5Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1060817-GLCR2012T101M-HC 71-GLCR2012T101M-HC 445-3630-2-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 100UH 130MA 4.5OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1048446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-3-108-438-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details