The GENH60-12.5 is a 750W programmable DC power supply in a 1U half-rack form factor, providing 0 to 60VDC output voltage and 0 to 12.5A output current. It features built-in RS-232 and RS-485 interfaces, active power factor correction (0.99 typical), wide-range AC input (85-265Vac), and supports advanced parallel operation of up to four units. The unit includes analog programming and monitoring via 0-5V or 0-10V signals, front panel lockout, last-setting memory, and 16-bit ADCs and DACs for high-resolution control. It is designed for 19-inch rack mounting and supports side-by-side installation. The device meets CE marking for LVD and EMC regulations and is rated for OEM, laboratory, and industrial applications.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
This GENESYS™ series can supply power ratings up to 780W, the highest power density available in a 1U half rack size. It offers voltages of up to 600V and currents of up to 100A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a five year warranty.
Features
Applications for embedded use of this product
Test applications for this product
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | GENH60-12.5 | GENH60-12.5 |
| Product Name | Programmable Power Supplies | 750W 1U Half Wide Power Supply |
| Type | Programmable Power Supply | Programmable Power Supply |
| Technology | Switching Power Supply | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | |
| Regulatory Compliance | EN60950-1 UL60950-1 | |
| DC Output Voltage | 60.0 volts | 60.0 volts |