TDK-Lambda Americas Inc. 750W, 1.5kW & 2.4kW Power Supply GEN8-300

Description
The GENESYS™ 1U series can supply power ratings up to 2400W, the highest power density available in a 1U rack size. It offers voltages of up to 600V and currents of up to 300A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts either a single-phase 230Vac or 3-phase 208Vac input. The product is backed with a five year warranty. Features Highest Power Density Available - 2.4kW in 1U Wide Range Input Active PFC Output Voltage up to 600V Built in RS232/RS-485 Interface Standard Last Setting Memory Applications for embedded use of this product Test & Measurement Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine
Request a Quote Datasheet
Description
The GENESYS™ 1U series can supply power ratings up to 2400W, the highest power density available in a 1U rack size. It offers voltages of up to 600V and currents of up to 300A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts either a single-phase 230Vac or 3-phase 208Vac input. The product is backed with a five year warranty. Features Highest Power Density Available - 2.4kW in 1U Wide Range Input Active PFC Output Voltage up to 600V Built in RS232/RS-485 Interface Standard Last Setting Memory Applications for embedded use of this product Test & Measurement Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
750W, 1.5kW & 2.4kW Power Supply - GEN8-300 - TDK-Lambda Europe GmbH
Achern, Germany
750W, 1.5kW & 2.4kW Power Supply
GEN8-300
750W, 1.5kW & 2.4kW Power Supply GEN8-300
The GENESYS™ 1U series can supply power ratings up to 2400W, the highest power density available in a 1U rack size. It offers voltages of up to 600V and currents of up to 300A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts either a single-phase 230Vac or 3-phase 208Vac input. The product is backed with a five year warranty. Features Highest Power Density Available - 2.4kW in 1U Wide Range Input Active PFC Output Voltage up to 600V Built in RS232/RS-485 Interface Standard Last Setting Memory Applications for embedded use of this product Test & Measurement Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine

The GENESYS™ 1U series can supply power ratings up to 2400W, the highest power density available in a 1U rack size. It offers voltages of up to 600V and currents of up to 300A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts either a single-phase 230Vac or 3-phase 208Vac input. The product is backed with a five year warranty.

Features

  • Highest Power Density Available - 2.4kW in 1U
  • Wide Range Input
  • Active PFC
  • Output Voltage up to 600V
  • Built in RS232/RS-485 Interface Standard
  • Last Setting Memory

Applications for embedded use of this product

  • Test & Measurement

Test applications for this product

  • Automotive (General)
  • Noise Vibration & Harshness
  • Hardware-in-the-Loop
  • Renewable Energy
  • Battery
  • Commercial Aerospace
  • Marine
Supplier's Site Datasheet
DC Power Supply - GEN8-300 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
GEN8-300
DC Power Supply GEN8-300
The GEN8-300 is a 2400 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-8V Current: 0-300A Power: 2.4kW High Power Density 2.4kW in 1U Auxiliary Outputs, 5V, 0.2A; 15V, 0.2A For Increased System Control Functionality RoHS Compliant Wide Range of popular worldwide AC inputs, 1ø (230VAC) & 3ø (208VAC) Active Power Factor Correction (Single-Phase & Three-Phase AC Input) Built-in RS-232/RS-485 Interface Standard Global Commands for Serial RS-232/RS-485 Interface Auto-Re-Start/Safe-S tart: user selectable Last-Setting Memory High Resolution 16 bit ADCs & DACs Low Ripple & Noise Front Panel Lock selectable from Front Panel or Software Reliable Encoders for Voltage and Current Adjustment Constant Voltage/Constant Current auto-crossover Parallel Operation with Active Current Sharing; up to four identical units. Advanced Parallel Master / Slave. Total Current is Programmed and Measured via the Master. Independent Remote ON/OFF and Remote Enable/Disable External Analog Programming and Monitoring (user selectable 0-5V & 0-10V) Reliable Modular and SMT Design 19” Rack Mount capability for ATE and OEM applications Optional Interfaces: Isolated Analog Programming and Monitoring Interface (0-5V/0-10V & 4-20mA), IEEE 488.2 SCPI (GPIB) Multi-Drop, LXI Compliant LAN, USB Interface LabView and LabWindows drivers The Lambda GEN8-300 sets a new standard for flexible, reliable, AC/DC power systems in OEM, Industrial and Laboratory applications. The Lambda GEN8-300 has been designed to meet the demands of a wide variety of applications. System Designers will appreciate new, standard, remote programming features such as Global commands. Also, new high-speed status monitoring is available for the RS-485 bus. Test systems using the IEEE-488 bus may achieve significant cost savings by incorporating the Optional IEEE Multi-Drop Interface for a Master and up to 30 RS-485 Multi-Drop Slaves. Then up to 30 Slaves may be equipped with the less expensive Optional RS-485 Multi-Drop (MD) interface.

The GEN8-300 is a 2400 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-8V
  • Current: 0-300A
  • Power: 2.4kW
  • High Power Density 2.4kW in 1U
  • Auxiliary Outputs, 5V, 0.2A; 15V, 0.2A For Increased System Control Functionality
  • RoHS Compliant
  • Wide Range of popular worldwide AC inputs, 1Ø (230VAC) & 3Ø (208VAC)
  • Active Power Factor Correction (Single-Phase & Three-Phase AC Input)
  • Built-in RS-232/RS-485 Interface Standard
  • Global Commands for Serial RS-232/RS-485 Interface
  • Auto-Re-Start/Safe-Start: user selectable
  • Last-Setting Memory
  • High Resolution 16 bit ADCs & DACs
  • Low Ripple & Noise
  • Front Panel Lock selectable from Front Panel or Software
  • Reliable Encoders for Voltage and Current Adjustment
  • Constant Voltage/Constant Current auto-crossover
  • Parallel Operation with Active Current Sharing; up to four identical units.
  • Advanced Parallel Master / Slave. Total Current is Programmed and Measured via the Master.
  • Independent Remote ON/OFF and Remote Enable/Disable
  • External Analog Programming and Monitoring (user selectable 0-5V & 0-10V)
  • Reliable Modular and SMT Design
  • 19” Rack Mount capability for ATE and OEM applications
  • Optional Interfaces: Isolated Analog Programming and Monitoring Interface (0-5V/0-10V & 4-20mA), IEEE 488.2 SCPI (GPIB) Multi-Drop, LXI Compliant LAN, USB Interface
  • LabView and LabWindows drivers

The Lambda GEN8-300 sets a new standard for flexible, reliable, AC/DC power systems in OEM, Industrial and Laboratory applications. The Lambda GEN8-300 has been designed to meet the demands of a wide variety of applications. System Designers will appreciate new, standard, remote programming features such as Global commands. Also, new high-speed status monitoring is available for the RS-485 bus.

Test systems using the IEEE-488 bus may achieve significant cost savings by incorporating the Optional IEEE Multi-Drop Interface for a Master and up to 30 RS-485 Multi-Drop Slaves. Then up to 30 Slaves may be equipped with the less expensive Optional RS-485 Multi-Drop (MD) interface.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number GEN8-300 GEN8-300
Product Name 750W, 1.5kW & 2.4kW Power Supply DC Power Supply
Type Programmable Power Supply DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

2U 200W, 400W, 600W and 800W Power Supply - Z320-0.65 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
Regulatory Compliance Certifications - UL61010-1, EN61010-1, IEC61010 (Designed to meet UL/EN60950-1)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - UNOTEC2405N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details