TDK-Lambda Americas Inc. DC Power Supply GEN600-8.5

Description
The GEN600-8.5 is a 5100 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-600V Current: 0-8.5A Power: 5100W High Power Density 5kW in 2U Active Power Factor Correction (Three-Phase AC Input) Built in RS232/RS485 Interface Standard Global Commands for RS-232/RS-485 Auto-Re-Start/Safe-S tart: User Selectable Last Setting Memory High Resolution 16 bits ADCs & DACs Low Ripple and Noise Reliable Encoders for Voltage and Current Adjustment Parallel Operation with Active Current Sharing and Current Sum Independent Remote ON/OFF and Remote Enable/Disable External Analog Programming and Monitoring Reliable Modular and SMT Design 19" Rack mounted Advanced Parallel Master/Slave. Total Current is Programmed and Measured via the Master Optional Interfaces: Isolated Analog Programming and Monitoring Interface (0-5V/0-10V & 4-20mA), IEEE 488.2 SCPI (GPIB) Multi-Drop, Compliant LAN, USB Interface LabView and LabWindow drivers The Lambda GEN600-8.5 is a programmable AC/DC power supply that sets a new standard for flexible, reliable, power systems in OEM, Industrial and Laboratory applications. Active PFC, Standard RS-232/RS-485 and world-wide inputs head a long list of standard features. This member of the Genesys product family of programmable switching power supplies provides high power density, low ripple and a complete set of user-friendly interfaces. In addition to high power density, popular worldwide single and three phase inputs are available. Inputs are available for either 230 VAC - single phase or 208 VAC or 400 VAC - three phase, 50/60 Hz with Active Power Factor Correction of 0.99 single phase and 0.92-0.94 three phase. This assures operation in difficult AC environments and meets European EMC requirements.
Datasheet
Description
The GEN600-8.5 is a 5100 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-600V Current: 0-8.5A Power: 5100W High Power Density 5kW in 2U Active Power Factor Correction (Three-Phase AC Input) Built in RS232/RS485 Interface Standard Global Commands for RS-232/RS-485 Auto-Re-Start/Safe-S tart: User Selectable Last Setting Memory High Resolution 16 bits ADCs & DACs Low Ripple and Noise Reliable Encoders for Voltage and Current Adjustment Parallel Operation with Active Current Sharing and Current Sum Independent Remote ON/OFF and Remote Enable/Disable External Analog Programming and Monitoring Reliable Modular and SMT Design 19" Rack mounted Advanced Parallel Master/Slave. Total Current is Programmed and Measured via the Master Optional Interfaces: Isolated Analog Programming and Monitoring Interface (0-5V/0-10V & 4-20mA), IEEE 488.2 SCPI (GPIB) Multi-Drop, Compliant LAN, USB Interface LabView and LabWindow drivers The Lambda GEN600-8.5 is a programmable AC/DC power supply that sets a new standard for flexible, reliable, power systems in OEM, Industrial and Laboratory applications. Active PFC, Standard RS-232/RS-485 and world-wide inputs head a long list of standard features. This member of the Genesys product family of programmable switching power supplies provides high power density, low ripple and a complete set of user-friendly interfaces. In addition to high power density, popular worldwide single and three phase inputs are available. Inputs are available for either 230 VAC - single phase or 208 VAC or 400 VAC - three phase, 50/60 Hz with Active Power Factor Correction of 0.99 single phase and 0.92-0.94 three phase. This assures operation in difficult AC environments and meets European EMC requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply GEN600-8.5
The GEN600-8.5 is a 5100 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-600V Current: 0-8.5A Power: 5100W High Power Density 5kW in 2U Active Power Factor Correction (Three-Phase AC Input) Built in RS232/RS485 Interface Standard Global Commands for RS-232/RS-485 Auto-Re-Start/Safe-S tart: User Selectable Last Setting Memory High Resolution 16 bits ADCs & DACs Low Ripple and Noise Reliable Encoders for Voltage and Current Adjustment Parallel Operation with Active Current Sharing and Current Sum Independent Remote ON/OFF and Remote Enable/Disable External Analog Programming and Monitoring Reliable Modular and SMT Design 19" Rack mounted Advanced Parallel Master/Slave. Total Current is Programmed and Measured via the Master Optional Interfaces: Isolated Analog Programming and Monitoring Interface (0-5V/0-10V & 4-20mA), IEEE 488.2 SCPI (GPIB) Multi-Drop, Compliant LAN, USB Interface LabView and LabWindow drivers The Lambda GEN600-8.5 is a programmable AC/DC power supply that sets a new standard for flexible, reliable, power systems in OEM, Industrial and Laboratory applications. Active PFC, Standard RS-232/RS-485 and world-wide inputs head a long list of standard features. This member of the Genesys product family of programmable switching power supplies provides high power density, low ripple and a complete set of user-friendly interfaces. In addition to high power density, popular worldwide single and three phase inputs are available. Inputs are available for either 230 VAC - single phase or 208 VAC or 400 VAC - three phase, 50/60 Hz with Active Power Factor Correction of 0.99 single phase and 0.92-0.94 three phase. This assures operation in difficult AC environments and meets European EMC requirements.

The GEN600-8.5 is a 5100 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-600V
  • Current: 0-8.5A
  • Power: 5100W
  • High Power Density 5kW in 2U
  • Active Power Factor Correction (Three-Phase AC Input)
  • Built in RS232/RS485 Interface Standard
  • Global Commands for RS-232/RS-485
  • Auto-Re-Start/Safe-Start: User Selectable
  • Last Setting Memory
  • High Resolution 16 bits ADCs & DACs
  • Low Ripple and Noise
  • Reliable Encoders for Voltage and Current Adjustment
  • Parallel Operation with Active Current Sharing and Current Sum
  • Independent Remote ON/OFF and Remote Enable/Disable
  • External Analog Programming and Monitoring
  • Reliable Modular and SMT Design
  • 19" Rack mounted
  • Advanced Parallel Master/Slave. Total Current is Programmed and Measured via the Master
  • Optional Interfaces: Isolated Analog Programming and Monitoring Interface (0-5V/0-10V & 4-20mA), IEEE 488.2 SCPI (GPIB) Multi-Drop, Compliant LAN, USB Interface
  • LabView and LabWindow drivers

The Lambda GEN600-8.5 is a programmable AC/DC power supply that sets a new standard for flexible, reliable, power systems in OEM, Industrial and Laboratory applications. Active PFC, Standard RS-232/RS-485 and world-wide inputs head a long list of standard features.

This member of the Genesys product family of programmable switching power supplies provides high power density, low ripple and a complete set of user-friendly interfaces. In addition to high power density, popular worldwide single and three phase inputs are available. Inputs are available for either 230 VAC - single phase or 208 VAC or 400 VAC - three phase, 50/60 Hz with Active Power Factor Correction of 0.99 single phase and 0.92-0.94 three phase. This assures operation in difficult AC environments and meets European EMC requirements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number GEN600-8.5
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold PS/2 ATX 3.1 850W Power Supply - PS8-850ATX-GZ - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / UKCA
DC Output Voltage 3.3 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details