TDK-Lambda Europe GmbH 750W, 1.5kW & 2.4kW Power Supply GEN40-60

Description
The GENESYS™ 1U series can supply power ratings up to 2400W, the highest power density available in a 1U rack size. It offers voltages of up to 600V and currents of up to 300A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts either a single-phase 230Vac or 3-phase 208Vac input. The product is backed with a five year warranty. Features Highest Power Density Available - 2.4kW in 1U Wide Range Input Active PFC Output Voltage up to 600V Built in RS232/RS-485 Interface Standard Last Setting Memory Applications for embedded use of this product Test & Measurement Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine
Request a Quote
Description
The GENESYS™ 1U series can supply power ratings up to 2400W, the highest power density available in a 1U rack size. It offers voltages of up to 600V and currents of up to 300A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts either a single-phase 230Vac or 3-phase 208Vac input. The product is backed with a five year warranty. Features Highest Power Density Available - 2.4kW in 1U Wide Range Input Active PFC Output Voltage up to 600V Built in RS232/RS-485 Interface Standard Last Setting Memory Applications for embedded use of this product Test & Measurement Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GEN40-60 is a 2.4kW programmable DC power supply in a 1U rack-mounted format, offering a voltage range of 0 to 40V and a current range of 0 to 60A. It supports single-phase 230VAC or three-phase 208VAC inputs with active power factor correction. Built-in RS-232 and RS-485 interfaces are standard, with optional IEEE 488.2 SCPI (GPIB), isolated analog programming, and LAN interfaces available. It features constant voltage/constant current auto-crossover, auxiliary 5V/0.2A and 15V/0.2A outputs, remote on/off, front panel lock, and up to four-unit parallel operation with active current sharing. The power supply includes last-setting memory, 16-bit ADCs and DACs, low ripple and noise, and meets CE Mark compliance for LVD and EMC regulations. It is designed for OEM, industrial, and laboratory applications.

Datasheet Summary
Powered by GS/AI

The GEN40-60 is a 2.4kW programmable DC power supply in a 1U rack-mounted format, offering a voltage range of 0 to 40V and a current range of 0 to 60A. It supports single-phase 230VAC or three-phase 208VAC inputs with active power factor correction. Built-in RS-232 and RS-485 interfaces are standard, with optional IEEE 488.2 SCPI (GPIB), isolated analog programming, and LAN interfaces available. It features constant voltage/constant current auto-crossover, auxiliary 5V/0.2A and 15V/0.2A outputs, remote on/off, front panel lock, and up to four-unit parallel operation with active current sharing. The power supply includes last-setting memory, 16-bit ADCs and DACs, low ripple and noise, and meets CE Mark compliance for LVD and EMC regulations. It is designed for OEM, industrial, and laboratory applications.

Suppliers

Company
Product
Description
Supplier Links
750W, 1.5kW & 2.4kW Power Supply - GEN40-60 - TDK-Lambda Europe GmbH
Achern, Germany
750W, 1.5kW & 2.4kW Power Supply
GEN40-60
750W, 1.5kW & 2.4kW Power Supply GEN40-60
The GENESYS™ 1U series can supply power ratings up to 2400W, the highest power density available in a 1U rack size. It offers voltages of up to 600V and currents of up to 300A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts either a single-phase 230Vac or 3-phase 208Vac input. The product is backed with a five year warranty. Features Highest Power Density Available - 2.4kW in 1U Wide Range Input Active PFC Output Voltage up to 600V Built in RS232/RS-485 Interface Standard Last Setting Memory Applications for embedded use of this product Test & Measurement Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine

The GENESYS™ 1U series can supply power ratings up to 2400W, the highest power density available in a 1U rack size. It offers voltages of up to 600V and currents of up to 300A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts either a single-phase 230Vac or 3-phase 208Vac input. The product is backed with a five year warranty.

Features

  • Highest Power Density Available - 2.4kW in 1U
  • Wide Range Input
  • Active PFC
  • Output Voltage up to 600V
  • Built in RS232/RS-485 Interface Standard
  • Last Setting Memory

Applications for embedded use of this product

  • Test & Measurement

Test applications for this product

  • Automotive (General)
  • Noise Vibration & Harshness
  • Hardware-in-the-Loop
  • Renewable Energy
  • Battery
  • Commercial Aerospace
  • Marine
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number GEN40-60
Product Name 750W, 1.5kW & 2.4kW Power Supply
Type Programmable Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

10kW in 2U & 15kW in 3U - GSP20-750 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 20.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details