The GEN16-150-1P230 is a 2.4kW programmable DC power supply from the Genesys™ family, designed for OEM, industrial, and laboratory applications with 1U rack-mount form factor. It features built-in RS-232 and RS-485 interfaces, active power factor correction for both single-phase 230VAC and three-phase 208VAC inputs, output voltage up to 600V, and current up to 300A. Auxiliary outputs of 5V/0.2A and 15V/0.2A are included. The unit supports parallel operation with active current sharing up to four units, advanced master/slave configuration, remote enable/disable, and optional IEEE 488.2 SCPI (GPIB) or LAN interfaces. It includes 16-bit ADCs and DACs, low ripple and noise, front panel lock, last-setting memory, and complies with CE Mark for LVD and EMC regulations. All units use rugged busbar or wire clamp output connections and 19-inch rack mounting.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | GEN16-150-1P230 |
| Product Name | Programmable Power Supplies |
| Type | Programmable Power Supply |
| Technology | Switching Power Supply |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| Regulatory Compliance | EN60950-1 UL60950-1 |
| DC Output Voltage | 16.0 volts |