TDK-Lambda Americas Inc. DC Power Supply GEN150-34

Description
The GEN150-34 is a 5100 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-150V Current: 0-34A Power: 5100W Ripple RMS: 25mV Built-in RS-232/RS-485 Interface High Resolution 16 bits ADCs & DACs Reliable Encoders for Voltage and Current Adjustment Parallel Operation with Active Current Sharing and Current Sum Independent Remote ON/OFF and Remote Enable/Disable External Analog Programming and Monitoring Reliable Modular and SMT Design The Lambda GEN150-34 programmable power supply sets a new standard for flexible, reliable, AC/DC power systems in OEM, Industrial and Laboratory applications.
Description
The GEN150-34 is a 5100 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-150V Current: 0-34A Power: 5100W Ripple RMS: 25mV Built-in RS-232/RS-485 Interface High Resolution 16 bits ADCs & DACs Reliable Encoders for Voltage and Current Adjustment Parallel Operation with Active Current Sharing and Current Sum Independent Remote ON/OFF and Remote Enable/Disable External Analog Programming and Monitoring Reliable Modular and SMT Design The Lambda GEN150-34 programmable power supply sets a new standard for flexible, reliable, AC/DC power systems in OEM, Industrial and Laboratory applications.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - GEN150-34 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
GEN150-34
DC Power Supply GEN150-34
The GEN150-34 is a 5100 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-150V Current: 0-34A Power: 5100W Ripple RMS: 25mV Built-in RS-232/RS-485 Interface High Resolution 16 bits ADCs & DACs Reliable Encoders for Voltage and Current Adjustment Parallel Operation with Active Current Sharing and Current Sum Independent Remote ON/OFF and Remote Enable/Disable External Analog Programming and Monitoring Reliable Modular and SMT Design The Lambda GEN150-34 programmable power supply sets a new standard for flexible, reliable, AC/DC power systems in OEM, Industrial and Laboratory applications.

The GEN150-34 is a 5100 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-150V
  • Current: 0-34A
  • Power: 5100W
  • Ripple RMS: 25mV
  • Built-in RS-232/RS-485 Interface
  • High Resolution 16 bits ADCs & DACs
  • Reliable Encoders for Voltage and Current Adjustment
  • Parallel Operation with Active Current Sharing and Current Sum
  • Independent Remote ON/OFF and Remote Enable/Disable
  • External Analog Programming and Monitoring
  • Reliable Modular and SMT Design

The Lambda GEN150-34 programmable power supply sets a new standard for flexible, reliable, AC/DC power systems in OEM, Industrial and Laboratory applications.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number GEN150-34
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3-phase, 400V or 480V Input, 300W Industrial Quality Power Supply - HTP 300-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details