TDK-Lambda Americas Inc. Programmable Power Supplies GEN 8-600-3P480

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GEN 8-600-3P480 is a 5 kW programmable DC power supply in the Genesys™ family, designed for rack-mounted applications in test, measurement, and industrial systems. It fits in a 2U height and supports 208 VAC and 400 VAC three-phase AC inputs with active power factor correction. The unit provides output voltage up to 600 V and current up to 600 A, with built-in RS-232 and RS-485 interfaces, constant voltage/constant current auto-crossover, and parallel operation supporting up to four units with active current sharing. It features 16-bit ADCs and DACs, remote enable/disable, front panel lock, and optional isolated analog programming, IEEE 488.2 SCPI (GPIB), or LAN interfaces. The supply includes last-setting memory, auto-restart, and safety certifications including CE Mark for LVD and EMC regulation.

Datasheet Summary
Powered by GS/AI

The GEN 8-600-3P480 is a 5 kW programmable DC power supply in the Genesys™ family, designed for rack-mounted applications in test, measurement, and industrial systems. It fits in a 2U height and supports 208 VAC and 400 VAC three-phase AC inputs with active power factor correction. The unit provides output voltage up to 600 V and current up to 600 A, with built-in RS-232 and RS-485 interfaces, constant voltage/constant current auto-crossover, and parallel operation supporting up to four units with active current sharing. It features 16-bit ADCs and DACs, remote enable/disable, front panel lock, and optional isolated analog programming, IEEE 488.2 SCPI (GPIB), or LAN interfaces. The supply includes last-setting memory, auto-restart, and safety certifications including CE Mark for LVD and EMC regulation.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - GEN 8-600-3P480 - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
GEN 8-600-3P480
Programmable Power Supplies GEN 8-600-3P480
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number GEN 8-600-3P480
Product Name Programmable Power Supplies
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance EN60950-1 UL60950-1
DC Output Voltage 8.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power Supplies - GSP150-102-3P208 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
High Voltage Power Supplies - 203S-4kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-40kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supplies - GB10-500-3P480 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details