The Genesys™ GEN-3U 15kW programmable power supply is a 3U full-rack AC/DC power supply designed for high-power applications in test, industrial, and laboratory environments. It features a maximum output of 1500V at 10A, supports worldwide three-phase AC inputs including 400VAC, and delivers a power factor of 0.88 with passive PFC. The unit includes standard RS-232/RS-485 serial interfaces, isolated analog programming and monitoring (0-10V standard for outputs above 800V), and optional LAN (LXI 1.5), IEEE 488.2, USB 2.0, and 4-20mA interfaces. It supports parallel operation of up to four units for combined output up to 60kW, has zero-stack capability, and meets UL/cUL/EN 61010-1 safety standards for output voltages between 20V and 1500V. A five-year warranty is provided.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | GEN 1500-10-3P400 |
| Product Name | Programmable Power Supplies |
| Type | Programmable Power Supply |
| Technology | Switching Power Supply |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| Regulatory Compliance | EN60950-1 UL60950-1 |
| DC Output Voltage | 1500.0 volts |