The Genesys™ family includes 5 kW programmable DC power supplies in a 2U rack-mount form factor, designed for OEM, industrial, and laboratory applications. The unit supports wide-range three-phase AC inputs (208 VAC, 400 VAC) with active power factor correction, outputs up to 600 V and 600 A, and features built-in RS-232 and RS-485 interfaces, auto-crossover between constant voltage and constant current modes, and parallel operation with active current sharing up to four units. It includes a 16-bit ADC/DAC for high-resolution control, remote ON/OFF and enable functions, optional isolated analog programming (0-5 V/0-10 V), and meets CE Mark for LVD and EMC regulations. The back panel provides configurable analog and serial interfaces, rugged busbar or wire clamp output connections, and an optional interface slot for IEEE 488.2 SCPI (GPIB) or LAN. All units in the family share identical front and rear panel interfaces and digital command sets.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | GEN 150-34-3P480 |
| Product Name | Programmable Power Supplies |
| Type | Programmable Power Supply |
| Technology | Switching Power Supply |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| Regulatory Compliance | EN60950-1 UL60950-1 |
| DC Output Voltage | 150.0 volts |