The GEN 10-1000-3P480 is a 10kW programmable DC power supply from the Genesys series, designed for 3-phase AC input at 480VAC. It operates from 7.5V to 1500V output voltage and delivers up to 1000A output current in a 3U full-rack format. The unit supports standard RS-232/RS-485 serial interfaces, optional LAN (LXI 1.5), IEEE 488.2, USB 2.0, and isolated analog programming. It features power factor correction of 0.88, zero-stack capability, front-panel continuous encoders for voltage and current adjustment, and remote enable/disable functionality. The device meets UL/cUL/EN 61010-1 safety standards for output voltages between 20V and 1500V. It supports parallel operation of up to four units and includes advanced features such as global commands, last setting memory, and auto-restart.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | GEN 10-1000-3P480 |
| Product Name | Programmable Power Supplies |
| Type | Programmable Power Supply |
| Technology | Switching Power Supply |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| Regulatory Compliance | EN60950-1 UL60950-1 |
| DC Output Voltage | 10.0 volts |