The FPS1000-12/P is a 1000W AC-DC industrial power supply designed for hot-swap redundant configurations in 1U high, 19-inch racks. It provides a 12V output with a voltage range of 10.5 to 13.2V and a maximum current of 72A. The unit features an IEC320-C14 front AC inlet, internal ORing diodes for parallel operation, and supports current sharing with up to eight units. It operates from 85 to 265Vac input, achieves 80% efficiency at 115Vac and 83% at 230Vac, and includes standard signals such as AC fail, DC good, and remote on/off. The power supply measures 290 x 127 x 41mm and meets IEC/UL/CSA/EN62368-1
These rugged 1000W, hot-swap power supplies are available in 12V, 24V, 32V and 48V outputs and accept a wide 85 to 265Vac input. Up to three units can be plugged into the optional 1U high, 19" rack assemblies, which are configured in either a single output, or as three individual, isolated outputs. An I2C interface and/or front entry AC are available as standard options.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | FPS1000 12/P |
| Product Name | 1U Front End Power supply |
| Type | DC Power Supply |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| DC Output Voltage | 12.0 volts |
| DC Output Current | 72 amps |