TDK U.S.A. Corporation Fixed Inductors FL3215T-470K

Description
47µH Unshielded Wirewound Inductor 300mA 1.4Ohm Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 300mA 1.4Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-4542-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4542-2-ND
Fixed Inductors 445-4542-2-ND
47µH Unshielded Wirewound Inductor 300mA 1.4Ohm Nonstandard

47µH Unshielded Wirewound Inductor 300mA 1.4Ohm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-4542-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-5N1 016008C-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-E22E-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details