TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK28X7R2A152KN000

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK28X7R2A152KN000 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK28X7R2A152KN000
Multilayer Ceramic Capacitor with Radial Leads FK28X7R2A152KN000
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-FK28X7R2A152KN000-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FK28X7R2A152KN000-ND
Ceramic Capacitors 445-FK28X7R2A152KN000-ND
1500pF ±10% 100V Ceramic Capacitor X7R Radial

1500pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FK28X7R2A152KN000 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FK28X7R2A152KN000
Ceramic Capacitors FK28X7R2A152KN000
CAP CER 1500PF 100V X7R RADIAL

CAP CER 1500PF 100V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FK28X7R2A152KN000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FK28X7R2A152KN000
Capacitors - Ceramic Capacitors FK28X7R2A152KN000
CAP CER 1500PF 100V X7R RADIAL

CAP CER 1500PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number FK28X7R2A152KN000 445-FK28X7R2A152KN000-ND FK28X7R2A152KN000 FK28X7R2A152KN000
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Multilayer Film Capacitors Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers