TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK28X7R1H102KN006

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK28X7R1H102KN006 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK28X7R1H102KN006
Multilayer Ceramic Capacitor with Radial Leads FK28X7R1H102KN006
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - FK28X7R1H102KN006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK28X7R1H102KN006-ND
Ceramic Capacitors FK28X7R1H102KN006-ND
1000pF ±10% 50V Ceramic Capacitor X7R Radial

1000pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
1000PF 50V Capacitor
60-FK28X7R1H102KN006
1000PF 50V Capacitor 60-FK28X7R1H102KN006
CAP CER 1000PF 50V X7R RADIAL Product overview: FK28X7R1H102KN006 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FK28X7R1H102KN006 can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V X7R RADIAL Product overview: FK28X7R1H102KN006 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FK28X7R1H102KN006 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - FK28X7R1H102KN006 - 872003-FK28X7R1H102KN006 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - FK28X7R1H102KN006
872003-FK28X7R1H102KN006
Ceramic Capacitors - FK28X7R1H102KN006 872003-FK28X7R1H102KN006
Manufacturer: TDK Corporation Win Source Part Number: 872003-FK28X7R1H102K N006 Series: FK Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 50V Ceramic Capacitor X7R Radial Package: Tape & Box (TB) Package: Radial Mounting: Through Hole Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060

Manufacturer: TDK Corporation
Win Source Part Number: 872003-FK28X7R1H102KN006
Series: FK
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±10% 50V Ceramic Capacitor X7R Radial
Package: Tape & Box (TB)
Package: Radial
Mounting: Through Hole
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060

Buy Now Datasheet
Capacitors - Ceramic Capacitors FK28X7R1H102KN006
CAP CER 1000PF 50V X7R RADIAL

CAP CER 1000PF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number FK28X7R1H102KN006 FK28X7R1H102KN006-ND 60-FK28X7R1H102KN006 872003-FK28X7R1H102KN006 FK28X7R1H102KN006
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors 1000PF 50V Capacitor Ceramic Capacitors - FK28X7R1H102KN006 Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - P20G152J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details