General (Up to 50V)
0.68µF ±10% 25V Ceramic Capacitor X7R Radial
CAP CER 0.68UF 25V X7R RADIAL
| TDK Corporation | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | FK28X7R1E684KR000 | 445-FK28X7R1E684KR000-ND | FK28X7R1E684KR000 |
| Product Name | Multilayer Ceramic Capacitor with Radial Leads | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Multilayer | Single-Layer | |
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose; General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF |