TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK28C0G1H561JN006

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK28C0G1H561JN006 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK28C0G1H561JN006
Multilayer Ceramic Capacitor with Radial Leads FK28C0G1H561JN006
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - FK28C0G1H561JN006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK28C0G1H561JN006-ND
Ceramic Capacitors FK28C0G1H561JN006-ND
560pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

560pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
560PF 50V Capacitor
60-FK28C0G1H561JN006
560PF 50V Capacitor 60-FK28C0G1H561JN006
CAP CER 560PF 50V C0G RADIAL Product overview: FK28C0G1H561JN006 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FK28C0G1H561JN006 can be used for catalog matching and distributor lookup.

CAP CER 560PF 50V C0G RADIAL Product overview: FK28C0G1H561JN006 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FK28C0G1H561JN006 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1005165-FK28C0G1H561JN006 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1005165-FK28C0G1H561JN006
Capacitors - Ceramic Capacitors 1005165-FK28C0G1H561JN006
Win Source Part Number: 1005165-FK28C0G1H561 JN006 Category: Capacitors>Ceramic Capacitors Series: FK Package: Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.217" (5.50mm) Standard Package: 2,000 Capacitance: 560 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: TDK Corporation Product Status: Not For New Designs

Win Source Part Number: 1005165-FK28C0G1H561JN006
Category: Capacitors>Ceramic Capacitors
Series: FK
Package: Tape & Box (TB)
Applications: General Purpose
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 2,000
Capacitance: 560 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: TDK Corporation
Product Status: Not For New Designs

Buy Now Datasheet
Ceramic Capacitors - FK28C0G1H561JN006 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FK28C0G1H561JN006
Ceramic Capacitors FK28C0G1H561JN006
CAP CER 560PF 50V C0G RADIAL

CAP CER 560PF 50V C0G RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors FK28C0G1H561JN006
CAP CER 560PF 50V C0G RADIAL

CAP CER 560PF 50V C0G RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number FK28C0G1H561JN006 FK28C0G1H561JN006-ND 60-FK28C0G1H561JN006 1005165-FK28C0G1H561JN006 FK28C0G1H561JN006 FK28C0G1H561JN006
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors 560PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Multilayer Film Capacitors Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.60E-4 microF 5.60E-4 microF 5.60E-4 microF 5.60E-4 microF 5.60E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH4R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U075EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers