TDK-Lambda Americas Inc., High Power Division Capacitance Tdk FK28C0G1H272J.

Description
Capacitance:2700pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Product Range:FK Series; Qualification:-; MSL:-; Series Name:FK RoHS Compliant: Yes
Datasheet
Description
Capacitance:2700pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Product Range:FK Series; Qualification:-; MSL:-; Series Name:FK RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Tdk - 60AC9668 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Tdk
60AC9668
Capacitance Tdk 60AC9668
Capacitance:2700pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Product Range:FK Series; Qualification:-; MSL:-; Series Name:FK RoHS Compliant: Yes

Capacitance:2700pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Product Range:FK Series; Qualification:-; MSL:-; Series Name:FK RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 60AC9668
Product Name Capacitance Tdk
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details