General (Up to 50V)
6.8µF ±10% 25V Ceramic Capacitor X7R Radial
| TDK Corporation | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | FK26X7R1E685KR006 | FK26X7R1E685KR006-ND |
| Product Name | Multilayer Ceramic Capacitor with Radial Leads | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Multilayer | |
| Applications | General Purpose; Commercial Grade | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 6.8 microF | 6.8 microF |