Manufacturer: TDK Corporation
Win Source Part Number: 1330722-FK26X7R1E106
Category: Capacitors>Ceramic Capacitors
Packaging: Bulk
Size / Dimension: 0.217" L x 0.138" W (5.50mm x 3.50mm)
Applications: General Purpose
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 500
Mounting: Through Hole
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Other Part Number: 445-FK26X7R1E106K,44
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
Multilayer Ceramic Capacitors MLCC - Leaded SUGGESTED ALTERNATE 810-FG26X7R1E106KRT6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1330722-FK26X7R1E106K | 60-FK26X7R1E106K |
| Product Name | Capacitors - Ceramic Capacitors | Capacitor |
| RoHS Compliant | Yes | Yes |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 10 microF | 10 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |