TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK26C0G2E562JN000

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK26C0G2E562JN000 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK26C0G2E562JN000
Multilayer Ceramic Capacitor with Radial Leads FK26C0G2E562JN000
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-FK26C0G2E562JN000-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FK26C0G2E562JN000-ND
Ceramic Capacitors 445-FK26C0G2E562JN000-ND
5600pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial

5600pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FK26C0G2E562JN000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FK26C0G2E562JN000
Capacitors - Ceramic Capacitors FK26C0G2E562JN000
CAP CER 5600PF 250V C0G RADIAL

CAP CER 5600PF 250V C0G RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number FK26C0G2E562JN000 445-FK26C0G2E562JN000-ND FK26C0G2E562JN000
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0056 microF 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details