TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK24C0G2E182JN006

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK24C0G2E182JN006 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK24C0G2E182JN006
Multilayer Ceramic Capacitor with Radial Leads FK24C0G2E182JN006
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - FK24C0G2E182JN006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK24C0G2E182JN006-ND
Ceramic Capacitors FK24C0G2E182JN006-ND
1800pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial

1800pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1167782-FK24C0G2E182JN006 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1167782-FK24C0G2E182JN006
Capacitors - Ceramic Capacitors 1167782-FK24C0G2E182JN006
Win Source Part Number: 1167782-FK24C0G2E182 JN006 Category: Capacitors>Ceramic Capacitors Series: FK Package: Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.217" (5.50mm) Standard Package: 2,000 Capacitance: 1800 pF Tolerance: ±5% Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.098" W (4.50mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: TDK Corporation Product Status: Not For New Designs

Win Source Part Number: 1167782-FK24C0G2E182JN006
Category: Capacitors>Ceramic Capacitors
Series: FK
Package: Tape & Box (TB)
Applications: General Purpose
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 2,000
Capacitance: 1800 pF
Tolerance: ±5%
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.098" W (4.50mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: TDK Corporation
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
1800PF 250V Capacitor
60-FK24C0G2E182JN006
1800PF 250V Capacitor 60-FK24C0G2E182JN006
CAP CER 1800PF 250V C0G RADIAL Product overview: FK24C0G2E182JN006 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FK24C0G2E182JN006 can be used for catalog matching and distributor lookup.

CAP CER 1800PF 250V C0G RADIAL Product overview: FK24C0G2E182JN006 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FK24C0G2E182JN006 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors FK24C0G2E182JN006
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number FK24C0G2E182JN006 FK24C0G2E182JN006-ND 1167782-FK24C0G2E182JN006 60-FK24C0G2E182JN006 FK24C0G2E182JN006
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors Capacitors - Ceramic Capacitors 1800PF 250V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0018 microF 0.0018 microF 0.0018 microF 0.0018 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C223K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers