TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK22X7R1C156MR000

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK22X7R1C156MR000 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK22X7R1C156MR000
Multilayer Ceramic Capacitor with Radial Leads FK22X7R1C156MR000
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-FK22X7R1C156MR000-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FK22X7R1C156MR000-ND
Ceramic Capacitors 445-FK22X7R1C156MR000-ND
15µF ±20% 16V Ceramic Capacitor X7R Radial

15µF ±20% 16V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FK22X7R1C156MR000 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FK22X7R1C156MR000
Ceramic Capacitors FK22X7R1C156MR000
CAP CER 15UF 16V X7R RADIAL

CAP CER 15UF 16V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number FK22X7R1C156MR000 445-FK22X7R1C156MR000-ND FK22X7R1C156MR000
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details