TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK20X5R1C106KN000

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK20X5R1C106KN000 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK20X5R1C106KN000
Multilayer Ceramic Capacitor with Radial Leads FK20X5R1C106KN000
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-FK20X5R1C106KN000-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FK20X5R1C106KN000-ND
Ceramic Capacitors 445-FK20X5R1C106KN000-ND
10µF ±10% 16V Ceramic Capacitor X5R Radial

10µF ±10% 16V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Ceramic Capacitors - FK20X5R1C106KN000 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FK20X5R1C106KN000
Ceramic Capacitors FK20X5R1C106KN000
CAP CER 10UF 16V X5R RADIAL

CAP CER 10UF 16V X5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number FK20X5R1C106KN000 445-FK20X5R1C106KN000-ND FK20X5R1C106KN000
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers