TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK20X5R1A226MN006

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK20X5R1A226MN006 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK20X5R1A226MN006
Multilayer Ceramic Capacitor with Radial Leads FK20X5R1A226MN006
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - FK20X5R1A226MN006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK20X5R1A226MN006-ND
Ceramic Capacitors FK20X5R1A226MN006-ND
22µF ±20% 10V Ceramic Capacitor X5R Radial

22µF ±20% 10V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Ceramic Capacitors - FK20X5R1A226MN006 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FK20X5R1A226MN006
Ceramic Capacitors FK20X5R1A226MN006
CAP CER 22UF 10V X5R RADIAL

CAP CER 22UF 10V X5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number FK20X5R1A226MN006 FK20X5R1A226MN006-ND FK20X5R1A226MN006
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH5R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details