TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK18X7R1H223KN006

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK18X7R1H223KN006 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK18X7R1H223KN006
Multilayer Ceramic Capacitor with Radial Leads FK18X7R1H223KN006
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - FK18X7R1H223KN006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK18X7R1H223KN006-ND
Ceramic Capacitors FK18X7R1H223KN006-ND
0.022µF ±10% 50V Ceramic Capacitor X7R Radial

0.022µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FK18X7R1H223KN006 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FK18X7R1H223KN006
Capacitors - Ceramic Capacitors FK18X7R1H223KN006
CAP CER 0.022UF 50V X7R RADIAL

CAP CER 0.022UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number FK18X7R1H223KN006 FK18X7R1H223KN006-ND FK18X7R1H223KN006
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101711U075AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details