TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK18X7R1E474KR006

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK18X7R1E474KR006 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK18X7R1E474KR006
Multilayer Ceramic Capacitor with Radial Leads FK18X7R1E474KR006
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - FK18X7R1E474KR006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK18X7R1E474KR006-ND
Ceramic Capacitors FK18X7R1E474KR006-ND
0.47µF ±10% 25V Ceramic Capacitor X7R Radial

0.47µF ±10% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FK18X7R1E474KR006 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FK18X7R1E474KR006
Capacitors - Ceramic Capacitors FK18X7R1E474KR006
CAP CER 0.47UF 25V X7R RADIAL

CAP CER 0.47UF 25V X7R RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number FK18X7R1E474KR006 FK18X7R1E474KR006-ND FK18X7R1E474KR006
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details