TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK18X7R1E154KN006

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK18X7R1E154KN006 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK18X7R1E154KN006
Multilayer Ceramic Capacitor with Radial Leads FK18X7R1E154KN006
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - FK18X7R1E154KN006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK18X7R1E154KN006-ND
Ceramic Capacitors FK18X7R1E154KN006-ND
0.15µF ±10% 25V Ceramic Capacitor X7R Radial

0.15µF ±10% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FK18X7R1E154KN006 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FK18X7R1E154KN006
Capacitors - Ceramic Capacitors FK18X7R1E154KN006
CAP CER 0.15UF 25V X7R RADIAL

CAP CER 0.15UF 25V X7R RADIAL

Supplier's Site
Ceramic Capacitors - FK18X7R1E154KN006 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FK18X7R1E154KN006
Ceramic Capacitors FK18X7R1E154KN006
CAP CER 0.15UF 25V X7R RADIAL

CAP CER 0.15UF 25V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number FK18X7R1E154KN006 FK18X7R1E154KN006-ND FK18X7R1E154KN006 FK18X7R1E154KN006
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Single-Layer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105K250CS6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers