Mid Voltage (100 to 630V)
CAP CER 390PF 250V C0G RADIAL
| TDK Corporation | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | FK18C0G2E391JN020 | FK18C0G2E391JN020 |
| Product Name | Multilayer Ceramic Capacitor with Radial Leads | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Multilayer | Single-Layer |
| Applications | General Purpose; Commercial Grade | General Purpose; General Purpose |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 3.90E-4 microF | 3.90E-4 microF |